SN65HVDA540QDR . Part Information
Details for SN65HVDA540QDR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9500 |
10 | 2.6500 |
25 | 2.5000 |
50 | 2.3400 |
100 | 2.1700 |
Stock Information
Details
Part Specifications
IC Interface Type | - |
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CAN TRANSCEIVER, 1MBPS, 5.25V, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65HVDA540QDR .?
Additional datasheets, footprints and schematics for SN65HVDA540QDR . are listed in our Part Details tab. You can also find the SN65HVDA540QDR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVDA540QDR . in the Pricing & Inventory tab next to part details. You can view SN65HVDA540QDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVDA540QDR . fall under?
The SN65HVDA540QDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVDA540QDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVDA540QDR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVDA540QDR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65HVDA540QDR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN65HVDA540QDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVDA540QDR . often in real-time on the comparison pages.
What if I can't find stock of SN65HVDA540QDR .?
You can fill out our help required form which you can use to request a quote for SN65HVDA540QDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.