IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Catalog EMC-Optimized High-Speed CAN Transceiver | Texas Instruments |
Can Transceiver, 1Tx/Rx, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVDA1050AQDRQ1 .?
Additional datasheets, footprints and schematics for SN65HVDA1050AQDRQ1 . are listed on our Part Details page. You can also find images and similar parts to SN65HVDA1050AQDRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVDA1050AQDRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVDA1050AQDRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVDA1050AQDRQ1 . fall under?
The SN65HVDA1050AQDRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVDA1050AQDRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVDA1050AQDRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVDA1050AQDRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVDA1050AQDRQ1 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65HVDA1050AQDRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVDA1050AQDRQ1 . often in real-time on the comparison pages.
What if I can't find stock of SN65HVDA1050AQDRQ1 .?
You can fill out our help required form which you can use to request a quote for SN65HVDA1050AQDRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.