Output Voltage | 5.5V |
---|---|
Output Current | 2mA |
Supply Voltage Min | 5V |
Supply Voltage Max | 27V |
Baud Rate | - |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LIN Physical Interface | Texas Instruments |
Lin Interface, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVDA100QDRQ1 .?
Additional datasheets, footprints and schematics for SN65HVDA100QDRQ1 . are listed on our Part Details page. You can also find images and similar parts to SN65HVDA100QDRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVDA100QDRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVDA100QDRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVDA100QDRQ1 . fall under?
The SN65HVDA100QDRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVDA100QDRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVDA100QDRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVDA100QDRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVDA100QDRQ1 . have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for SN65HVDA100QDRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVDA100QDRQ1 . often in real-time on the comparison pages.
What if I can't find stock of SN65HVDA100QDRQ1 .?
You can fill out our help required form which you can use to request a quote for SN65HVDA100QDRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.