SN65HVD75DRBT . Semiconductors - ICs by Texas Instruments

RS422/RS485 TXRX 20MBPS 3.6V VSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Newark
Newark
from US$4.10
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.54
84,940
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.36
147
in stock
Buy Now
Logo for element14
element14
from US$4.01
-
Buy Now

Specifications

Device Type Transceiver
IC Interface Type RS422 RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style VSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65HVD75
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

3.3-V half-duplex RS-485 transceiver with IEC ESD, 20 Mbps | Texas Instruments
Rs422/Rs485 Txrx, 20Mbps, 3.6V, Vson-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD75DRBT .?

Additional datasheets, footprints and schematics for SN65HVD75DRBT . are listed on our Part Details page. You can also find images and similar parts to SN65HVD75DRBT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD75DRBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD75DRBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD75DRBT . fall under?

The SN65HVD75DRBT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD75DRBT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD75DRBT . you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD75DRBT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD75DRBT . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN65HVD75DRBT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD75DRBT . often in real-time on the comparison pages.

What if I can't find stock of SN65HVD75DRBT .?

You can fill out our help required form which you can use to request a quote for SN65HVD75DRBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay