Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD75 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
IC-65HVD75 TRANSCEIVERS SMD SOP8 TI | Elfaro |
3.3V-Supply RS-485 I EC ESD Protection | Mouser Electronics |
Rs485 Transceiver, 20Mbps, Vssop-8 | Newark Electronics |
3.3-V half-duplex RS-485 transceiver with IEC ESD, 20 Mbps | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65HVD75DGKR .?
Additional datasheets, footprints and schematics for SN65HVD75DGKR . are listed on our Part Details page. You can also find images and similar parts to SN65HVD75DGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD75DGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD75DGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD75DGKR . fall under?
The SN65HVD75DGKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD75DGKR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD75DGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD75DGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD75DGKR . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for SN65HVD75DGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD75DGKR . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD75DGKR .?
You can fill out our help required form which you can use to request a quote for SN65HVD75DGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.