SN65HVD72DRBT Semiconductors - ICs by Texas Instruments

RS485 TRANSCEIVER 250KBPS SON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices have robust 3.3-V drivers and receivers in a small package for demanding industrial applications. The bus pins are robust to ESD events with high levels of protection to Human-Body Model and IEC Contact Discharge specifications. Each of these devices combines a differential driver and a differential receiver which operate from a single 3.3-V power supply. The driver differential outputs and the receiver differential inputs are connected internally to form a bus port suitable for half-duplex (two-wire bus) communication. These devices feature a wide common-mode voltage range making the devices suitable for multi-point applications over long cable runs. These devices are characterized from –40°C to 125°C.

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for RS
RS
from US$2.14
190
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
48,770
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.53
-
Buy Now
Logo for element14
element14
from US$3.48
-
Buy Now
Logo for Farnell
Farnell
from US$1.34
-
Buy Now

Specifications

Device Type RS485 Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
IC Generic Number SN65HVD72
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3.3-V half-duplex RS-485 with IEC ESD, 250 kbps | Texas Instruments
RS-485 Half-Duplex Transceiver SON8 | RS
Rs485 Transceiver, 250Kbps, Son-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD72DRBT?

Additional datasheets, footprints and schematics for SN65HVD72DRBT are listed on our Part Details page. You can also find images and similar parts to SN65HVD72DRBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD72DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD72DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD72DRBT fall under?

The SN65HVD72DRBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD72DRBT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD72DRBT you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD72DRBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD72DRBT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD72DRBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD72DRBT often in real-time on the comparison pages.

What if I can't find stock of SN65HVD72DRBT?

You can fill out our help required form which you can use to request a quote for SN65HVD72DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay