Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Device Type | Driver / Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD37 |
SVHC | No SVHC (27-Jun-2018) |
No. of Receivers | 1Receivers |
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Rs485 Txrx, 20Mbps, 3.6V, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD37DR?
Additional datasheets, footprints and schematics for SN65HVD37DR are listed on our Part Details page. You can also find images and similar parts to SN65HVD37DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD37DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD37DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD37DR fall under?
The SN65HVD37DR is listed under Semiconductors - ICs > Drivers & Interfaces > RS232 RS485 RS422 Transceivers.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD37DR when available in the RS232 RS485 RS422 Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD37DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD37DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD37DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN65HVD37DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD37DR often in real-time on the comparison pages.
What if I can't find stock of SN65HVD37DR?
You can fill out our help required form which you can use to request a quote for SN65HVD37DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.