SN65HVD31DG4 Part Information
Details for SN65HVD31DG4 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.6100 |
10 | 3.7300 |
25 | 3.5200 |
50 | 3.2800 |
100 | 3.0400 |
Stock Information
Details
Part Features
- 1/8 Unit-Load Option Available (Up to 256 Nodes on the Bus)
- 5-V Devices Available, SN65HVD50-55
- 5-V Tolerant Inputs
- Bus Idle, Open, and Short-Circuit Failsafe
- Bus-Pin ESD Protection Exceeds 15-kV HBM
- Designed for RS-422 and RS-485 Networks
- Driver Current Limiting and Thermal Shutdown
- Glitch-Free Power-Up and Power-Down Protection for Hot-Plugging Applications
- Low-Current Standby Mode: <1 u03bcA
- Optional Driver Output Transition Times for Signaling Rates of 1 Mbps, 5 Mbps and 26 Mbps u2013 Line Signaling Rate is the Number of Voltage Transitions Made per Second Expressed in Units of bps (bits per second)
Part Specifications
Device Type | Differential Line Driver / Receiver |
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD31 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 5Mbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 60mA |
Supply Current | 6.4mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65HVD31DG4?
Additional datasheets, footprints and schematics for SN65HVD31DG4 are listed in our Part Details tab. You can also find the SN65HVD31DG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD31DG4 in the Pricing & Inventory tab next to part details. You can view SN65HVD31DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD31DG4 fall under?
The SN65HVD31DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD31DG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD31DG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD31DG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65HVD31DG4 have stock available?
There is no stock from authorised distributors for SN65HVD31DG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD31DG4 often in real-time on the comparison pages.
What if I can't find stock of SN65HVD31DG4?
You can fill out our help required form which you can use to request a quote for SN65HVD31DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.