SN65HVD3085EDR . Part Information
Details for SN65HVD3085EDR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | RS485 Transceiver |
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SNx5HVD308xE series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD3085 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- Texas Instruments,SN65HVD3085EDR,IC,RS-4 | RS Components
- RS485 TRANSCEIVER, 1MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics
- IC: interface; transceiver; RS422,RS485,half duplex; 1Mbps; SO8 | Transfer Multisort Elektronik
- Low-power Half-duplex RS-485 Transceiver | Texas Instruments
- [Texas Instruments] SN65HVD3085EDR | Distrelec
Viewing Distributors for SN65HVD3085EDR .
Loading...
Loading Results for SN65HVD3085EDR .