SN65HVD3082EDR . Semiconductors - ICs by Texas Instruments

RS485 TRANSCEIVER 200KBPS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
520,695 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type RS485 Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65HVD3082E
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Half-duplex RS-485 transceiver | Texas Instruments
SN65HVD3082EDR TI | Elfaro
RS485 TRANSCEIVER, 200KBPS, SOIC-8 | element14
IC: interface | Transfer Multisort Elektronik

More Parts in Driver & Interface ICs


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD3082EDR .?

Additional datasheets, footprints and schematics for SN65HVD3082EDR . are listed on our Part Details page. You can also find images and similar parts to SN65HVD3082EDR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD3082EDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD3082EDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD3082EDR . fall under?

The SN65HVD3082EDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD3082EDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD3082EDR . you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD3082EDR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD3082EDR . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for SN65HVD3082EDR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD3082EDR . often in real-time on the comparison pages.

What if I can't find stock of SN65HVD3082EDR .?

You can fill out our help required form which you can use to request a quote for SN65HVD3082EDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay