SN65HVD255D Part Information
Details for SN65HVD255D by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Part Description
This CAN transceiver meets the ISO1189-2 High Speed CAN (Controller Area Network) Physical Layer standard. It is designed for data rates in excess of 1 Mbps for CAN in short networks, and enhanced timing margin and higher data rates in long and highly-loaded networks. The device provides many protection features to enhance device and CANnetwork robustness. The SN65HVD257 device adds additional features, allowing for easy design of redundant and multitopology networks with fault indication for higher levels of functional safety in the CAN system.
Part Downloads

Part Features
- Characterized for u201340u00b0C to 125u00b0C Operation
- I/O Voltage Range Supports 3.3-V and 5-V MCUs
- Ideal Passive Behavior When Unpowered u2013 Bus and Logic Pins are High Impedance (No Load) u2013 Power Up and Power Down With Glitch-Free Operation on Bus
- Meets the Requirements of ISO11898-2
- Protection Features u2013 HBM ESD Protection Exceeds u00b112 kV u2013 Bus Fault Protection u201327 V to 40 V u2013 Undervoltage Protection on Supply Pins u2013 Driver Dominant Time Out (TXD DTO) u2013 SN65HVD257: Receiver-Dominant Time Out (RXD DTO) u2013 SN65HVD257: FAULT Output Pin u2013 Thermal Shutdown Protection
- Turbo CAN: u2013 Short and Symmetrical Propagation Delay Times and Fast Loop Times for Enhanced Timing Margin u2013 Higher Data Rates in CAN Networks
Part Specifications
IC Interface Type | - |
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Texas Instruments,SN65HVD255D,IC,CAN | RS Components
- CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8 | Newark Electronics
- CAN Transceiver with Fast Loop Times for Highly Loaded Networks | Texas Instruments
- Texas Instruments SN65HVD255D CAN Bus Alıcı-Verici Entegresi 1Mbps, ISO 11898-2, 8-Pinli SOIC | RS Components TR
- Texas Instruments,SN65HVD255D,IC,CAN | RS Components IT