SN65HVD251DR . Part Information
Details for SN65HVD251DR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy SN65HVD251DR Directly from Texas Instruments (45350 in stock) at $0.8890
Part Downloads

Part Specifications
IC Interface Type | CAN Serial |
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes | Newark Electronics
- CAN Transc. 5V 1Mb/s SO8 | Schukat Electronic
- High Speed CAN Transceiver with Short Loop Delay | Texas Instruments
- CAN Transceiver [Texas Instruments] SN65HVD251DR CAN Transceiver | Distrelec
Viewing Distributors for SN65HVD251DR .
Loading...
Loading Results for SN65HVD251DR .