Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.3-V Automotive CAN Bus Transceivers | Texas Instruments |
Can Transceiver, Aec-Q100, 1Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD234QDRQ1 .?
Additional datasheets, footprints and schematics for SN65HVD234QDRQ1 . are listed on our Part Details page. You can also find images and similar parts to SN65HVD234QDRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD234QDRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD234QDRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD234QDRQ1 . fall under?
The SN65HVD234QDRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD234QDRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD234QDRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD234QDRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD234QDRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD234QDRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD234QDRQ1 . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD234QDRQ1 .?
You can fill out our help required form which you can use to request a quote for SN65HVD234QDRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.