Status: | Unknown |
---|---|
Series: | SN65HVD23x Series |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | SN65HVD23x Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Communication Function | CAN Transceiver |
Data Rate Max | 1Mbps |
IC Generic Number | 65HVD234 |
Line Bus Drive Receive Transceiver Type | CAN Transceiver |
No. of I/O's | 2I/O's |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CAN 1Mbps Sleep/Standby 3.3V Automotive | RS |
CAN Transceiver w/ Sleep Mode, 3.3V, -40÷125°C | Micros |
Transceiver Can, 65Hvd234, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD234D?
Additional datasheets, footprints and schematics for SN65HVD234D are listed on our Part Details page. You can also find images and similar parts to SN65HVD234D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD234D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD234D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD234D fall under?
The SN65HVD234D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD234D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD234D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD234D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD234D have stock available?
Authorised distributors including RS, Micros and Newark Electronics have stock available or on a lead time for SN65HVD234D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD234D often in real-time on the comparison pages.
What if I can't find stock of SN65HVD234D?
You can fill out our help required form which you can use to request a quote for SN65HVD234D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.