Prices starting from US$0.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.95 |
6,330
|
Buy Now | |
Texas Instruments | US$0.84 |
53,426
|
Buy Now | |
Transfer Multisort Elektronik | US$1.65 |
41,850
|
Buy Now | |
Chip One Stop | US$1.25 |
11,071
|
Buy Now | |
element14 | US$2.46 |
796
|
Buy Now | |
Micros | US$1.13 |
185
|
Buy Now | |
Newark Electronics | US$2.31 |
-
|
Buy Now | |
Farnell | US$1.89 |
-
|
Buy Now |
IC Interface Type | CAN Serial |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3 V CAN Transceiver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
SN65HVD232DR, CAN 1Mbps | RS |
High Speed CAN Transceiver, 1Mbps, 3.0÷3.6V, -40÷85°C | Micros |
Can Transceiver, 1Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD232DR .?
Additional datasheets, footprints and schematics for SN65HVD232DR . are listed on our Part Details page. You can also find images and similar parts to SN65HVD232DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD232DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD232DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD232DR . fall under?
The SN65HVD232DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD232DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD232DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD232DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD232DR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and element14 have stock available or on a lead time for SN65HVD232DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD232DR . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD232DR .?
You can fill out our help required form which you can use to request a quote for SN65HVD232DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.