| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| IC Interface Type | CAN |
|---|---|
| No. of TX Buffers | 1 |
| No. of RX Buffers | 1 |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Interface Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8 | Newark Electronics |
| CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a SN65HVD230QDG4Q1 .?
Additional datasheets, footprints and schematics for SN65HVD230QDG4Q1 . are listed on our Part Details page. You can also find images and similar parts to SN65HVD230QDG4Q1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD230QDG4Q1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD230QDG4Q1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD230QDG4Q1 . fall under?
The SN65HVD230QDG4Q1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD230QDG4Q1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD230QDG4Q1 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD230QDG4Q1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD230QDG4Q1 . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SN65HVD230QDG4Q1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD230QDG4Q1 . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD230QDG4Q1 .?
You can fill out our help required form which you can use to request a quote for SN65HVD230QDG4Q1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.