Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD22 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 500Kbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 6mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Line Transceiver 1TR 1TX 1RX 8-Pin SOIC | RS |
Transceiver Rs-485, 65Hvd22, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD22D .?
Additional datasheets, footprints and schematics for SN65HVD22D . are listed on our Part Details page. You can also find images and similar parts to SN65HVD22D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD22D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD22D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD22D . fall under?
The SN65HVD22D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD22D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD22D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD22D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD22D . have stock available?
Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for SN65HVD22D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD22D . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD22D .?
You can fill out our help required form which you can use to request a quote for SN65HVD22D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.