SN65HVD1176DR Part Information
Details for SN65HVD1176DR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 2.4200 |
Stock Information
Details
Part Features
- Common-Mode Rejection up to 50 MHz
- ESD Protection Exceeds u00b110-kV HBM
- Fail-Safe Receiver for Bus Open, Short, Idle
- Hot Swap Capable
- Low Skew During Output Transitions and Driver Enabling and Disabling
- Meets the Requirements of TIA/EIA-485-A
- Optimized for PROFIBUSu00ae Networks u2013 Signaling Rates up to 40 Mbps u2013 Differential Output Exceeds 2.1 V (54-u2126 Load) u2013 Low Bus Capacitance of 10 pF (Max)
- Short-Circuit Current Limit
- Thermal Shutdown Protection
- Up to 160 Transceivers on a Bus
Part Specifications
Device Type | RS485 Transceiver |
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD1176 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- RS485 TRANSCEIVER, 40MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65HVD1176DR?
Additional datasheets, footprints and schematics for SN65HVD1176DR are listed in our Part Details tab. You can also find the SN65HVD1176DR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD1176DR in the Pricing & Inventory tab next to part details. You can view SN65HVD1176DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD1176DR fall under?
The SN65HVD1176DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD1176DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1176DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD1176DR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65HVD1176DR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN65HVD1176DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD1176DR often in real-time on the comparison pages.
What if I can't find stock of SN65HVD1176DR?
You can fill out our help required form which you can use to request a quote for SN65HVD1176DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.