Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Industrial CAN Transceiver with Ultra Low Power Standby Mode with Bus Wake-up | Texas Instruments |
Can Transceiver, 1Mbps, Soic-8 | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a SN65HVD1040DR .?
Additional datasheets, footprints and schematics for SN65HVD1040DR . are listed on our Part Details page. You can also find images and similar parts to SN65HVD1040DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD1040DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1040DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD1040DR . fall under?
The SN65HVD1040DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD1040DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1040DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD1040DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD1040DR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD1040DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD1040DR . often in real-time on the comparison pages.
What if I can't find stock of SN65HVD1040DR .?
You can fill out our help required form which you can use to request a quote for SN65HVD1040DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.