SN65HVD01-EVM Part Information
Details for SN65HVD01-EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy SN65HVD01-EVM Directly from Texas Instruments (38 in stock) at $79.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | RS485 Transceivers |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | SN65HVD01 |
Product Range | - |
Kit Contents | Eval Board SN65HVD01 |
SVHC | No SVHC (27-Jun-2018) |
Features | Low Power 3.3V Supply Robust to ESD Events Protection to Human Body Model |
Alternative Part Descriptions
- 3.3-V RS-485 transceiver with flexible I/O supply & selectable speed evaluation module | Texas Instruments
Viewing Distributors for SN65HVD01-EVM
Loading...
Loading Results for SN65HVD01-EVM