Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C DVI HDMI |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
6-Gbps DP++ 1.1 to HDMI 2.0 retimer -40 to 85C operating temperature | Texas Instruments |
Dp++ To Hdmi Retimer, 6Gbps, Wqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65DP159RSBT?
Additional datasheets, footprints and schematics for SN65DP159RSBT are listed on our Part Details page. You can also find images and similar parts to SN65DP159RSBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65DP159RSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65DP159RSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65DP159RSBT fall under?
The SN65DP159RSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65DP159RSBT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65DP159RSBT you can contact the distributor directly for product support, shipping queries etc.
Is the SN65DP159RSBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65DP159RSBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65DP159RSBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65DP159RSBT often in real-time on the comparison pages.
What if I can't find stock of SN65DP159RSBT?
You can fill out our help required form which you can use to request a quote for SN65DP159RSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.