Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65C3221 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3- to 5.5-V single channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
SN65C3221EPWR TEXAS INSTRUMENTS | Elfaro |
DIFF LINE DRIV/RCVR, RS232, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a SN65C3221EPWR .?
Additional datasheets, footprints and schematics for SN65C3221EPWR . are listed on our Part Details page. You can also find images and similar parts to SN65C3221EPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65C3221EPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65C3221EPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65C3221EPWR . fall under?
The SN65C3221EPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65C3221EPWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65C3221EPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65C3221EPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65C3221EPWR . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for SN65C3221EPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65C3221EPWR . often in real-time on the comparison pages.
What if I can't find stock of SN65C3221EPWR .?
You can fill out our help required form which you can use to request a quote for SN65C3221EPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.