Status: | Unknown |
---|---|
Series: | SN652 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 385mW |
Product Range | SN652 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65220 |
Breakdown Voltage | 7V |
Breakdown Voltage Max | 8V |
Breakdown Voltage Min | 6.5V |
Breakdown Voltage Range | 6.5V to 8V |
Breakover Voltage Min | 6.5V |
Capacitance Cd @ Vr Typ | 35pF |
Diode Type | Unidirectional TVS |
IC Generic Number | 65220 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Pulse Power Dissipation | 60W |
Stand-off Voltage | 6V |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
SN65220 USB transient suppressor,SOT23-6 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Ic, Sm, Usb Port Suppressor, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65220DBVT .?
Additional datasheets, footprints and schematics for SN65220DBVT . are listed on our Part Details page. You can also find images and similar parts to SN65220DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65220DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65220DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65220DBVT . fall under?
The SN65220DBVT . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SN65220DBVT . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65220DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65220DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65220DBVT . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65220DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65220DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN65220DBVT .?
You can fill out our help required form which you can use to request a quote for SN65220DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.