IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
IC Package Type | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-noise, 1-A, 420-kHz transformer driver with soft start for isolated power supplies | Texas Instruments |
1A Transformer Driver 420kHz SOT-23-6 | RS |
Transformer Driver, 424Khz, 5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN6505BDBVT .?
Additional datasheets, footprints and schematics for SN6505BDBVT . are listed on our Part Details page. You can also find images and similar parts to SN6505BDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN6505BDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN6505BDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN6505BDBVT . fall under?
The SN6505BDBVT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SN6505BDBVT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN6505BDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN6505BDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN6505BDBVT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN6505BDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN6505BDBVT . often in real-time on the comparison pages.
What if I can't find stock of SN6505BDBVT .?
You can fill out our help required form which you can use to request a quote for SN6505BDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.