Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
Output Voltage | 11V |
Output Current | 350mA |
Driver Case Style | SOT-23 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive low-noise, 350-mA, 410-kHz transformer driver for isolated power supplies | Texas Instruments |
Transformer Driver, Sot-23-5 | Newark Electronics |
TRANSFORMER DRIVER, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a SN6501QDBVRQ1?
Additional datasheets, footprints and schematics for SN6501QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to SN6501QDBVRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN6501QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN6501QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN6501QDBVRQ1 fall under?
The SN6501QDBVRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN6501QDBVRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN6501QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the SN6501QDBVRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN6501QDBVRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN6501QDBVRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN6501QDBVRQ1 often in real-time on the comparison pages.
What if I can't find stock of SN6501QDBVRQ1?
You can fill out our help required form which you can use to request a quote for SN6501QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.