Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.87
|
71,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
937
in stock
|
Buy Now | |
element14
from US$2.40
|
937
in stock
|
Buy Now | |
Farnell
from US$1.88
|
937
in stock
|
Buy Now |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
Output Voltage | 11V |
Output Current | 350mA |
Driver Case Style | SOT-23 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-noise, 350-mA, 410-kHz transformer driver for isolated power supplies | Texas Instruments |
IC: transformer driver | Transfer Multisort Elektronik |
Driver, Transformer, 5V, 0.35A, 5Sot23 | Newark Electronics |
DRIVER, TRANSFORMER, 5V, 0.35A, 5SOT23 | element14 |
SN6501DBVT, General Purpose Drivers | RS |
Where can I find additional details, specifications and documents for a SN6501DBVT .?
Additional datasheets, footprints and schematics for SN6501DBVT . are listed on our Part Details page. You can also find images and similar parts to SN6501DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN6501DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN6501DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN6501DBVT . fall under?
The SN6501DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN6501DBVT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN6501DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN6501DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN6501DBVT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN6501DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN6501DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN6501DBVT .?
You can fill out our help required form which you can use to request a quote for SN6501DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.