Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ESD HBM(kV) | 15 |
---|---|
Function | Receiver |
Rating | Space |
Input signal | CMOS,ECL,LVCMOS,LVDS,LVECL,LVPECL,PECL |
Number of Rx | 4 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Output signal | LVTTL |
Signaling Rate(Mbps) | 400 |
Package Group | CFP|16 |
Number of Tx | 0 |
Where can I find additional details, specifications and documents for a SN55LVDS33-SP?
Additional datasheets, footprints and schematics for SN55LVDS33-SP are listed on our Part Details page. You can also find images and similar parts to SN55LVDS33-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55LVDS33-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55LVDS33-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55LVDS33-SP fall under?
The SN55LVDS33-SP is listed under Semiconductors > Analog and Mixed-Signal > Interface > LVDS/M-LVDS/PECL > Buffers, drivers/receivers & cross-points.
Can I view similar or alternative parts?
You can view similar parts to SN55LVDS33-SP when available in the Buffers, drivers/receivers & cross-points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55LVDS33-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN55LVDS33-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55LVDS33-SP have stock available?
There is no stock from authorised distributors for SN55LVDS33-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55LVDS33-SP often in real-time on the comparison pages.
What if I can't find stock of SN55LVDS33-SP?
You can fill out our help required form which you can use to request a quote for SN55LVDS33-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.