No distributors results available
View Full Pricing & Stock ComparisonPackage Group | CDIP|16,CFP|16,LCCC|20 |
---|---|
Function | Receiver |
Rating | Military |
Signaling Rate(Mbps) | 100 |
Number of Rx | 4 |
ESD HBM(kV) | 8 |
Operating temperature range(C) | -55 to 125 |
Output signal | LVTTL |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Input signal | LVDS |
Number of Tx | 0 |
Where can I find additional details, specifications and documents for a SN55LVDS32?
Additional datasheets, footprints and schematics for SN55LVDS32 are listed on our Part Details page. You can also find images and similar parts to SN55LVDS32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55LVDS32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55LVDS32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55LVDS32 fall under?
The SN55LVDS32 is listed under Semiconductors > Analog and Mixed-Signal > Interface > LVDS/M-LVDS/PECL > Buffers, drivers/receivers & cross-points.
Can I view similar or alternative parts?
You can view similar parts to SN55LVDS32 when available in the Buffers, drivers/receivers & cross-points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55LVDS32 you can contact the distributor directly for product support, shipping queries etc.
Is the SN55LVDS32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55LVDS32 have stock available?
There is no stock from authorised distributors for SN55LVDS32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55LVDS32 often in real-time on the comparison pages.
What if I can't find stock of SN55LVDS32?
You can fill out our help required form which you can use to request a quote for SN55LVDS32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.