No distributors results available
View Full Pricing & Stock ComparisonRating | Military |
---|---|
Signaling Rate(Max)(Mbps) | 10 |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Number of RX | 1 |
Isolated | No |
Supply Voltage(s)(Nom)(V) | 5 |
Fault protection(V) | -10 to 15 |
Operating temperature range(C) | -55 to 125 |
HBM ESD(kV) | 2 |
ICC(Max)(mA) | 5.4 |
Number of TX | 1 |
Package Group | CDIP|8,LCCC|20 |
Duplex | Half |
Where can I find additional details, specifications and documents for a SN55LBC176?
Additional datasheets, footprints and schematics for SN55LBC176 are listed on our Part Details page. You can also find images and similar parts to SN55LBC176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55LBC176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55LBC176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55LBC176 fall under?
The SN55LBC176 is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to SN55LBC176 when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55LBC176 you can contact the distributor directly for product support, shipping queries etc.
Is the SN55LBC176 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55LBC176 have stock available?
There is no stock from authorised distributors for SN55LBC176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55LBC176 often in real-time on the comparison pages.
What if I can't find stock of SN55LBC176?
You can fill out our help required form which you can use to request a quote for SN55LBC176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.