Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CDIP|16,CFP|16,LCCC|20 |
---|---|
Rating | Military |
Signaling Rate(Max)(Mbps) | 10 |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Isolated | No |
Number of TX | 4 |
Supply Voltage(s)(Nom)(V) | 5 |
Fault protection(V) | -10 to 15 |
Duplex | N/A |
Operating temperature range(C) | -55 to 125 |
HBM ESD(kV) | 2 |
ICC(Max)(mA) | 7 |
Number of RX | 0 |
Where can I find additional details, specifications and documents for a SN55LBC174?
Additional datasheets, footprints and schematics for SN55LBC174 are listed on our Part Details page. You can also find images and similar parts to SN55LBC174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55LBC174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55LBC174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55LBC174 fall under?
The SN55LBC174 is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to SN55LBC174 when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55LBC174 you can contact the distributor directly for product support, shipping queries etc.
Is the SN55LBC174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55LBC174 have stock available?
There is no stock from authorised distributors for SN55LBC174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55LBC174 often in real-time on the comparison pages.
What if I can't find stock of SN55LBC174?
You can fill out our help required form which you can use to request a quote for SN55LBC174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.