No distributors results available
View Full Pricing & Stock ComparisonBus fault voltage(V) | -18 to 18 |
---|---|
Package Group | CFP|8 |
Operating temperature range(C) | -55 to 125,25 to 25 |
Rating | Space |
Isolated | No |
Low power mode | Standby |
Supply Voltage(s)(V) | 3.0 to 3.6 |
HBM ESD(kV) | 16 |
Common mode voltage(V) | -7 to 12 |
Signaling Rate(Max)(Mbps) | 1 |
IEC 61000-4-2 contact(+/- kV) | N/A |
Protocols | CAN |
Where can I find additional details, specifications and documents for a SN55HVD233-SP?
Additional datasheets, footprints and schematics for SN55HVD233-SP are listed on our Part Details page. You can also find images and similar parts to SN55HVD233-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55HVD233-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55HVD233-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55HVD233-SP fall under?
The SN55HVD233-SP is listed under Semiconductors > Analog and Mixed-Signal > Interface > CAN/LIN.
Can I view similar or alternative parts?
You can view similar parts to SN55HVD233-SP when available in the CAN/LIN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55HVD233-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN55HVD233-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55HVD233-SP have stock available?
There is no stock from authorised distributors for SN55HVD233-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55HVD233-SP often in real-time on the comparison pages.
What if I can't find stock of SN55HVD233-SP?
You can fill out our help required form which you can use to request a quote for SN55HVD233-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.