Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CFP|56 |
---|---|
Rating | Military |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Isolated | No |
Supply Voltage(s)(Nom)(V) | 5 |
Fault protection(V) | -10 to 15 |
Number of TX | 9 |
Operating temperature range(C) | -55 to 125 |
Number of RX | 9 |
Signaling Rate(Max)(Mbps) | 20 |
HBM ESD(kV) | 12 |
ICC(Max)(mA) | 60 |
Duplex | Half |
Where can I find additional details, specifications and documents for a SN55976A?
Additional datasheets, footprints and schematics for SN55976A are listed on our Part Details page. You can also find images and similar parts to SN55976A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55976A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55976A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55976A fall under?
The SN55976A is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to SN55976A when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55976A you can contact the distributor directly for product support, shipping queries etc.
Is the SN55976A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55976A have stock available?
There is no stock from authorised distributors for SN55976A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55976A often in real-time on the comparison pages.
What if I can't find stock of SN55976A?
You can fill out our help required form which you can use to request a quote for SN55976A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.