Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CFP|48 |
---|---|
Rating | Military |
Schmitt Trigger | No |
Technology Family | LVT |
IOL(Max)(mA) | 48 |
tpd @ Nom Voltage(Max)(ns) | 4.3 |
VCC(Min)(V) | 2.7 |
Bits(#) | 16 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
IOH(Max)(mA) | -24 |
Voltage(Nom)(V) | 3.3 |
VCC(Max)(V) | 3.6 |
ICC @ nom voltage(Max)(mA) | 5 |
F @ nom voltage(Max)(Mhz) | 160 |
Where can I find additional details, specifications and documents for a SN54LVTH162245?
Additional datasheets, footprints and schematics for SN54LVTH162245 are listed on our Part Details page. You can also find images and similar parts to SN54LVTH162245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54LVTH162245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54LVTH162245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54LVTH162245 fall under?
The SN54LVTH162245 is listed under Semiconductors > Logic > Transceivers > Standard transceiver.
Can I view similar or alternative parts?
You can view similar parts to SN54LVTH162245 when available in the Standard transceiver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54LVTH162245 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54LVTH162245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54LVTH162245 have stock available?
There is no stock from authorised distributors for SN54LVTH162245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54LVTH162245 often in real-time on the comparison pages.
What if I can't find stock of SN54LVTH162245?
You can fill out our help required form which you can use to request a quote for SN54LVTH162245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.