Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Technology Family | LS |
---|---|
tpd @ Nom Voltage(Max)(ns) | 22 |
Rating | Military |
Schmitt Trigger | Yes |
Voltage(Nom)(V) | 5 |
Package Group | CDIP|14,CFP|14,LCCC|20 |
IOL(Max)(mA) | 8 |
ICC @ nom voltage(Max)(mA) | 0.06 |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
Bits(#) | 6 |
F @ nom voltage(Max)(Mhz) | 35 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
IOH(Max)(mA) | -0.4 |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a SN54LS14?
Additional datasheets, footprints and schematics for SN54LS14 are listed on our Part Details page. You can also find images and similar parts to SN54LS14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54LS14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54LS14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54LS14 fall under?
The SN54LS14 is listed under Semiconductors > Logic > Buffer/driver > Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to SN54LS14 when available in the Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54LS14 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54LS14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54LS14 have stock available?
There is no stock from authorised distributors for SN54LS14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54LS14 often in real-time on the comparison pages.
What if I can't find stock of SN54LS14?
You can fill out our help required form which you can use to request a quote for SN54LS14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.