No distributors results available
View Full Pricing & Stock ComparisonVoltage(Nom)(V) | 3.3,5 |
---|---|
tpd @ Nom Voltage(Max)(ns) | 32 |
Package Group | CDIP|16,CFP|16,LCCC|20 |
F @ nom voltage(Max)(Mhz) | 28 |
Technology Family | HC |
Rating | Military |
ICC @ nom voltage(Max)(mA) | 10 |
IOL(Max)(mA) | 7.8/-7.8 |
VCC(Max)(V) | 6 |
Type | Standard |
Operating temperature range(C) | -55 to 125 |
VCC(Min)(V) | 2 |
ESD CDM(kV) | 0.75 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
ESD HBM(kV) | 2 |
Configuration | 2:1 |
Function | Encoder/Multiplexer |
Channels(#) | 4 |
Digital input leakage(Max)(uA) | 5 |
Bits(#) | 2 |
Where can I find additional details, specifications and documents for a SN54HC157?
Additional datasheets, footprints and schematics for SN54HC157 are listed on our Part Details page. You can also find images and similar parts to SN54HC157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54HC157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54HC157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54HC157 fall under?
The SN54HC157 is listed under Semiconductors > Logic > Specialty logic > Encoders & decoders.
Can I view similar or alternative parts?
You can view similar parts to SN54HC157 when available in the Encoders & decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54HC157 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54HC157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54HC157 have stock available?
There is no stock from authorised distributors for SN54HC157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54HC157 often in real-time on the comparison pages.
What if I can't find stock of SN54HC157?
You can fill out our help required form which you can use to request a quote for SN54HC157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.