Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input type | Bipolar |
---|---|
Rating | Military |
Output type | Push-Pull |
IOL(Max)(mA) | 1 |
IOH(Max)(mA) | -20 |
Channels(#) | 1 |
Package Group | CDIP|14,CFP|14,LCCC|20 |
Data rate(Max)(Mbps) | 70 |
Features | Very High Speed (tpd 5-10ns) |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
Inputs per channel | 8 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
VCC(Min)(V) | 4.5 |
Technology Family | F |
Where can I find additional details, specifications and documents for a SN54F30?
Additional datasheets, footprints and schematics for SN54F30 are listed on our Part Details page. You can also find images and similar parts to SN54F30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54F30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54F30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54F30 fall under?
The SN54F30 is listed under Semiconductors > Logic > Gate > NAND gate.
Can I view similar or alternative parts?
You can view similar parts to SN54F30 when available in the NAND gate range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54F30 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54F30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54F30 have stock available?
There is no stock from authorised distributors for SN54F30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54F30 often in real-time on the comparison pages.
What if I can't find stock of SN54F30?
You can fill out our help required form which you can use to request a quote for SN54F30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.