SN54BCT8244A Logic by Texas Instruments

Scan Test Devices With Octal Buffers 28-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Bits(#) 8
F @ nom voltage(Max)(Mhz) 70
tpd @ Nom Voltage(Max)(ns) 8.5
Rating Military
Package size mm2:W x L (PKG) : See datasheet (CDIP),[pf]28LCCC[/pf]: 131 mm2: 11.43 x 11.43 (LCCC|28)
Voltage(Nom)(V) 5
Technology Family BCT
IOH(Max)(mA) -15
Operating temperature range(C) -55 to 125
VCC(Max)(V) 5.5
ICC @ nom voltage(Max)(mA) 52
IOL(Max)(mA) 64
VCC(Min)(V) 4.5
Package Group CDIP|24,LCCC|28


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN54BCT8244A?

Additional datasheets, footprints and schematics for SN54BCT8244A are listed on our Part Details page. You can also find images and similar parts to SN54BCT8244A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN54BCT8244A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54BCT8244A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN54BCT8244A fall under?

The SN54BCT8244A is listed under Semiconductors > Logic > Specialty logic > Boundary scan (JTAG) logic.

Can I view similar or alternative parts?

You can view similar parts to SN54BCT8244A when available in the Boundary scan (JTAG) logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN54BCT8244A you can contact the distributor directly for product support, shipping queries etc.

Is the SN54BCT8244A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN54BCT8244A have stock available?

There is no stock from authorised distributors for SN54BCT8244A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN54BCT8244A often in real-time on the comparison pages.

What if I can't find stock of SN54BCT8244A?

You can fill out our help required form which you can use to request a quote for SN54BCT8244A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay