No distributors results available
View Full Pricing & Stock ComparisonF @ nom voltage(Max)(Mhz) | 70 |
---|---|
Rating | Military |
Schmitt Trigger | No |
tpd @ Nom Voltage(Max)(ns) | 7.7 |
ICC @ nom voltage(Max)(mA) | 0.049 |
Voltage(Nom)(V) | 5 |
Bits(#) | 4 |
Technology Family | BCT |
Package Group | CDIP|14,CFP|14,LCCC|20 |
IOH(Max)(mA) | -15 |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
IOL(Max)(mA) | 64 |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a SN54BCT125A?
Additional datasheets, footprints and schematics for SN54BCT125A are listed on our Part Details page. You can also find images and similar parts to SN54BCT125A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54BCT125A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54BCT125A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54BCT125A fall under?
The SN54BCT125A is listed under Semiconductors > Logic > Buffer/driver > Non-Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to SN54BCT125A when available in the Non-Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54BCT125A you can contact the distributor directly for product support, shipping queries etc.
Is the SN54BCT125A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54BCT125A have stock available?
There is no stock from authorised distributors for SN54BCT125A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54BCT125A often in real-time on the comparison pages.
What if I can't find stock of SN54BCT125A?
You can fill out our help required form which you can use to request a quote for SN54BCT125A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.