Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IOL(Max)(mA) | 20/-2 |
---|---|
Bits(#) | 8 |
Rating | Military |
IOH(Max)(mA) | 0 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]28LCCC[/pf]: 131 mm2: 11.43 x 11.43 (LCCC|28) |
ICC @ nom voltage(Max)(mA) | 210 |
Voltage(Nom)(V) | 5 |
tpd @ Nom Voltage(Max)(ns) | 17.5 |
Operating temperature range(C) | -55 to 125 |
Technology Family | AS |
VCC(Max)(V) | 5.5 |
F @ nom voltage(Max)(Mhz) | 35 |
VCC(Min)(V) | 4.5 |
Package Group | CDIP|24,LCCC|28 |
Where can I find additional details, specifications and documents for a SN54AS885?
Additional datasheets, footprints and schematics for SN54AS885 are listed on our Part Details page. You can also find images and similar parts to SN54AS885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AS885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AS885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AS885 fall under?
The SN54AS885 is listed under Semiconductors > Logic > Specialty logic > Digital comparator.
Can I view similar or alternative parts?
You can view similar parts to SN54AS885 when available in the Digital comparator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AS885 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AS885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AS885 have stock available?
There is no stock from authorised distributors for SN54AS885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AS885 often in real-time on the comparison pages.
What if I can't find stock of SN54AS885?
You can fill out our help required form which you can use to request a quote for SN54AS885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.