Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
3-state output | Yes |
---|---|
Bits(#) | 10 |
F @ nom voltage(Max)(Mhz) | 125 |
Package Group | CDIP|24 |
Rating | Military |
Schmitt Trigger | No |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Voltage(Nom)(V) | 5 |
IOL(Max)(mA) | 48 |
ICC @ nom voltage(Max)(mA) | 113 |
tpd @ Nom Voltage(Max)(ns) | 13 |
Operating temperature range(C) | -55 to 125 |
Technology Family | AS |
IOH(Max)(mA) | -24 |
VCC(Max)(V) | 5.5 |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a SN54AS821A?
Additional datasheets, footprints and schematics for SN54AS821A are listed on our Part Details page. You can also find images and similar parts to SN54AS821A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AS821A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AS821A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AS821A fall under?
The SN54AS821A is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type flip-flop.
Can I view similar or alternative parts?
You can view similar parts to SN54AS821A when available in the D-type flip-flop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AS821A you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AS821A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AS821A have stock available?
There is no stock from authorised distributors for SN54AS821A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AS821A often in real-time on the comparison pages.
What if I can't find stock of SN54AS821A?
You can fill out our help required form which you can use to request a quote for SN54AS821A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.