Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Technology Family | ALS |
---|---|
Bits(#) | 8 |
Rating | Military |
IOL(Max)(mA) | 24 |
Schmitt Trigger | No |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
ICC @ nom voltage(Max)(mA) | 55 |
Voltage(Nom)(V) | 5 |
IOH(Max)(mA) | -15 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|20 |
VCC(Max)(V) | 5.5 |
F @ nom voltage(Max)(Mhz) | 75 |
VCC(Min)(V) | 4.5 |
tpd @ Nom Voltage(Max)(ns) | 11 |
Where can I find additional details, specifications and documents for a SN54ALS640B?
Additional datasheets, footprints and schematics for SN54ALS640B are listed on our Part Details page. You can also find images and similar parts to SN54ALS640B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54ALS640B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ALS640B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54ALS640B fall under?
The SN54ALS640B is listed under Semiconductors > Logic > Transceivers > Standard transceiver.
Can I view similar or alternative parts?
You can view similar parts to SN54ALS640B when available in the Standard transceiver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ALS640B you can contact the distributor directly for product support, shipping queries etc.
Is the SN54ALS640B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54ALS640B have stock available?
There is no stock from authorised distributors for SN54ALS640B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54ALS640B often in real-time on the comparison pages.
What if I can't find stock of SN54ALS640B?
You can fill out our help required form which you can use to request a quote for SN54ALS640B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.