No distributors results available
View Full Pricing & Stock ComparisonTechnology Family | ALS |
---|---|
Rating | Military |
ICC @ nom voltage(Max)(mA) | 10 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Voltage(Nom)(V) | 5 |
Package Group | CDIP|16 |
IOL(Max)(mA) | 8/-0.4 |
tpd @ Nom Voltage(Max)(ns) | 14 |
Type | Standard |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
F @ nom voltage(Max)(Mhz) | 75 |
ESD CDM(kV) | 0.75 |
ESD HBM(kV) | 2 |
VCC(Min)(V) | 4.5 |
Configuration | 2:1 |
Function | Encoder/Multiplexer |
Channels(#) | 4 |
Digital input leakage(Max)(uA) | 5 |
Bits(#) | 2 |
Where can I find additional details, specifications and documents for a SN54ALS158?
Additional datasheets, footprints and schematics for SN54ALS158 are listed on our Part Details page. You can also find images and similar parts to SN54ALS158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54ALS158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ALS158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54ALS158 fall under?
The SN54ALS158 is listed under Semiconductors > Logic > Specialty logic > Encoders & decoders.
Can I view similar or alternative parts?
You can view similar parts to SN54ALS158 when available in the Encoders & decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ALS158 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54ALS158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54ALS158 have stock available?
There is no stock from authorised distributors for SN54ALS158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54ALS158 often in real-time on the comparison pages.
What if I can't find stock of SN54ALS158?
You can fill out our help required form which you can use to request a quote for SN54ALS158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.