Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
3-state output | Yes |
---|---|
IOH(Max)(mA) | -8 |
Bits(#) | 8 |
F @ nom voltage(Max)(Mhz) | 70 |
tpd @ Nom Voltage(Max)(ns) | 12 |
Rating | Military |
Schmitt Trigger | No |
Package Group | CDIP|20,CFP|20,LCCC|20 |
Voltage(Nom)(V) | 5 |
Technology Family | AHCT |
IOL(Max)(mA) | 8 |
ICC @ nom voltage(Max)(mA) | 0.04 |
Operating temperature range(C) | -55 to 125 |
VCC(Max)(V) | 5.5 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a SN54AHCT574?
Additional datasheets, footprints and schematics for SN54AHCT574 are listed on our Part Details page. You can also find images and similar parts to SN54AHCT574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AHCT574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AHCT574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AHCT574 fall under?
The SN54AHCT574 is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type flip-flop.
Can I view similar or alternative parts?
You can view similar parts to SN54AHCT574 when available in the D-type flip-flop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AHCT574 you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AHCT574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AHCT574 have stock available?
There is no stock from authorised distributors for SN54AHCT574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AHCT574 often in real-time on the comparison pages.
What if I can't find stock of SN54AHCT574?
You can fill out our help required form which you can use to request a quote for SN54AHCT574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.