SN54AHC273 Logic by Texas Instruments

Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

3-state output No
Voltage(Nom)(V) 3.3,5
IOH(Max)(mA) -50
Bits(#) 8
Rating Military
Schmitt Trigger Yes
Technology Family AHC
Package Group CDIP|20,CFP|20,LCCC|20
IOL(Max)(mA) 50
ICC @ nom voltage(Max)(mA) 0.04
Operating temperature range(C) -55 to 125
VCC(Max)(V) 5.5
VCC(Min)(V) 2
F @ nom voltage(Max)(Mhz) 110
tpd @ Nom Voltage(Max)(ns) 19.5,12.5
Package size mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN54AHC273?

Additional datasheets, footprints and schematics for SN54AHC273 are listed on our Part Details page. You can also find images and similar parts to SN54AHC273 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN54AHC273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AHC273 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN54AHC273 fall under?

The SN54AHC273 is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type flip-flop.

Can I view similar or alternative parts?

You can view similar parts to SN54AHC273 when available in the D-type flip-flop range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AHC273 you can contact the distributor directly for product support, shipping queries etc.

Is the SN54AHC273 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN54AHC273 have stock available?

There is no stock from authorised distributors for SN54AHC273.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN54AHC273 often in real-time on the comparison pages.

What if I can't find stock of SN54AHC273?

You can fill out our help required form which you can use to request a quote for SN54AHC273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay