SN54AC10 Logic by Texas Instruments

Triple 3-Input Positive-NAND Gates 20-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rating Military
IOL(Max)(mA) 24
Data rate(Max)(Mbps) 100
Output type Push-Pull
Input type Standard CMOS
Inputs per channel 3
Package Group CDIP|14,CFP|14,LCCC|20
VCC(Max)(V) 6
Operating temperature range(C) -55 to 125
IOH(Max)(mA) -24
VCC(Min)(V) 2
Technology Family AC
Package size mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20)
Features Over-Voltage Tolerant Inputs,Very High Speed (tpd 5-10ns)
Channels(#) 3


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN54AC10?

Additional datasheets, footprints and schematics for SN54AC10 are listed on our Part Details page. You can also find images and similar parts to SN54AC10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN54AC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN54AC10 fall under?

The SN54AC10 is listed under Semiconductors > Logic > Gate > NAND gate.

Can I view similar or alternative parts?

You can view similar parts to SN54AC10 when available in the NAND gate range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AC10 you can contact the distributor directly for product support, shipping queries etc.

Is the SN54AC10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN54AC10 have stock available?

There is no stock from authorised distributors for SN54AC10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN54AC10 often in real-time on the comparison pages.

What if I can't find stock of SN54AC10?

You can fill out our help required form which you can use to request a quote for SN54AC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay