Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Data rate(Max)(Mbps) | 100 |
---|---|
Output type | Push-Pull |
Rating | Space |
IOL(Max)(mA) | 24 |
Package Group | CDIP|14,CFP|14 |
Input type | Standard CMOS |
VCC(Max)(V) | 6 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
IOH(Max)(mA) | -24 |
VCC(Min)(V) | 2 |
Operating temperature range(C) | -55 to 125 |
Features | Over-Voltage Tolerant Inputs,Very High Speed (tpd 5-10ns) |
Technology Family | AC |
Channels(#) | 4 |
Inputs per channel | 2 |
Where can I find additional details, specifications and documents for a SN54AC00-SP?
Additional datasheets, footprints and schematics for SN54AC00-SP are listed on our Part Details page. You can also find images and similar parts to SN54AC00-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AC00-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AC00-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AC00-SP fall under?
The SN54AC00-SP is listed under Semiconductors > Logic > Gate > NAND gate.
Can I view similar or alternative parts?
You can view similar parts to SN54AC00-SP when available in the NAND gate range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AC00-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AC00-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AC00-SP have stock available?
There is no stock from authorised distributors for SN54AC00-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AC00-SP often in real-time on the comparison pages.
What if I can't find stock of SN54AC00-SP?
You can fill out our help required form which you can use to request a quote for SN54AC00-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.