Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Technology Family | ABT |
---|---|
ICC @ nom voltage(Max)(mA) | 27 |
Rating | Military |
Voltage(Nom)(V) | 5 |
IOH(Max)(mA) | -32 |
F @ nom voltage(Max)(Mhz) | 150 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
VCC(Max)(V) | 5.5 |
Package Group | CFP|68 |
IOL(Max)(mA) | 64 |
VCC(Min)(V) | 4.5 |
tpd @ Nom Voltage(Max)(ns) | 6.2 |
Bits(#) | 18 |
Where can I find additional details, specifications and documents for a SN54ABTH18502A?
Additional datasheets, footprints and schematics for SN54ABTH18502A are listed on our Part Details page. You can also find images and similar parts to SN54ABTH18502A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54ABTH18502A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ABTH18502A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54ABTH18502A fall under?
The SN54ABTH18502A is listed under Semiconductors > Logic > Specialty logic > Boundary scan (JTAG) logic.
Can I view similar or alternative parts?
You can view similar parts to SN54ABTH18502A when available in the Boundary scan (JTAG) logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ABTH18502A you can contact the distributor directly for product support, shipping queries etc.
Is the SN54ABTH18502A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54ABTH18502A have stock available?
There is no stock from authorised distributors for SN54ABTH18502A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54ABTH18502A often in real-time on the comparison pages.
What if I can't find stock of SN54ABTH18502A?
You can fill out our help required form which you can use to request a quote for SN54ABTH18502A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.