SN54ABT16374A Logic by Texas Instruments

16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs 48-CFP -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

3-state output Yes
Technology Family ABT
Package Group CFP|48
Rating Military
Schmitt Trigger No
ICC @ nom voltage(Max)(mA) 72
Voltage(Nom)(V) 5
IOH(Max)(mA) -32
F @ nom voltage(Max)(Mhz) 150
Bits(#) 16
Operating temperature range(C) -55 to 125
Package size mm2:W x L (PKG) : See datasheet (CFP)
VCC(Max)(V) 5.5
IOL(Max)(mA) 64
VCC(Min)(V) 4.5
tpd @ Nom Voltage(Max)(ns) 6.2


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN54ABT16374A?

Additional datasheets, footprints and schematics for SN54ABT16374A are listed on our Part Details page. You can also find images and similar parts to SN54ABT16374A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN54ABT16374A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ABT16374A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN54ABT16374A fall under?

The SN54ABT16374A is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type flip-flop.

Can I view similar or alternative parts?

You can view similar parts to SN54ABT16374A when available in the D-type flip-flop range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ABT16374A you can contact the distributor directly for product support, shipping queries etc.

Is the SN54ABT16374A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN54ABT16374A have stock available?

There is no stock from authorised distributors for SN54ABT16374A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN54ABT16374A often in real-time on the comparison pages.

What if I can't find stock of SN54ABT16374A?

You can fill out our help required form which you can use to request a quote for SN54ABT16374A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay