No distributors results available
View Full Pricing & Stock Comparison3-state output | Yes |
---|---|
Technology Family | ABT |
Package Group | CFP|48 |
Rating | Military |
Schmitt Trigger | No |
ICC @ nom voltage(Max)(mA) | 89 |
Voltage(Nom)(V) | 5 |
IOH(Max)(mA) | -32 |
F @ nom voltage(Max)(Mhz) | 150 |
Bits(#) | 16 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
VCC(Max)(V) | 5.5 |
IOL(Max)(mA) | 64 |
VCC(Min)(V) | 4.5 |
tpd @ Nom Voltage(Max)(ns) | 6.3 |
Where can I find additional details, specifications and documents for a SN54ABT16373A?
Additional datasheets, footprints and schematics for SN54ABT16373A are listed on our Part Details page. You can also find images and similar parts to SN54ABT16373A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54ABT16373A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ABT16373A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54ABT16373A fall under?
The SN54ABT16373A is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type latch.
Can I view similar or alternative parts?
You can view similar parts to SN54ABT16373A when available in the D-type latch range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ABT16373A you can contact the distributor directly for product support, shipping queries etc.
Is the SN54ABT16373A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54ABT16373A have stock available?
There is no stock from authorised distributors for SN54ABT16373A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54ABT16373A often in real-time on the comparison pages.
What if I can't find stock of SN54ABT16373A?
You can fill out our help required form which you can use to request a quote for SN54ABT16373A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.