Status: | Unknown |
---|---|
Series: | SN-JB Series |
RoHS: | Unknown |
Inductance | 64µH |
---|---|
Rated Current | 1A |
Product Range | SN-JB Series |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 64.0uH 1.0A 0.1100R | RS |
Common Mode Choke, 64Uh, 1A | Newark Electronics |
AC Line Filter, NMC 64.0?H 1.0A 0.1100? TH | KEMET SN5-450JB | RS Americas |
COMMON MODE CHOKE, 64UH, 1A | element14 |
KEMET Differential Mode Through-Hole AC Line Filter 64uH 1A 110mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN5-450JB?
Additional datasheets, footprints and schematics for SN5-450JB are listed on our Part Details page. You can also find images and similar parts to SN5-450JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN5-450JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN5-450JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN5-450JB fall under?
The SN5-450JB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN5-450JB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN5-450JB you can contact the distributor directly for product support, shipping queries etc.
Is the SN5-450JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN5-450JB have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for SN5-450JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN5-450JB often in real-time on the comparison pages.
What if I can't find stock of SN5-450JB?
You can fill out our help required form which you can use to request a quote for SN5-450JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.